TE Connectivity USB Cable Assemblies 2528300-3

Description
Body Features Cable Color : Black Configuration Features Number of Positions : 9 Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Number of Positions : 9 Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 2528300-3 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
2528300-3
USB Cable Assemblies 2528300-3
Body Features Cable Color : Black Configuration Features Number of Positions : 9 Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A

Body Features


  • Cable Color : Black

Configuration Features


  • Number of Positions : 9

Dimensions


  • Wire Size (MMSQ) : .25 - .05
  • Wire Size (AWG) : 24 - 30

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2 M  [6.5 FT ]

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type A Plug
  • Cable Assembly Type : USB Type A to USB Type A
Buy Now
USB Cables - 17-2528300-3-ND - DigiKey
Thief River Falls, MN, United States
USB-A 2.0STRAIGHT PLUG,SHIELD,IP

USB-A 2.0STRAIGHT PLUG,SHIELD,IP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2528300-3 17-2528300-3-ND
Product Name USB Cable Assemblies USB Cables
Product Type USB Type A Plug Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 012751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 083861-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 107613-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064553-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details