TE Connectivity USB Cable Assemblies 1487594-2

Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487594-2 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487594-2
USB Cable Assemblies 1487594-2
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B

Body Features


  • Cable Color : Black
  • Equalized : No

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 28

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type B Plug
  • Cable Assembly Type : USB Type A to USB Type B
Buy Now
USB Cables - A142257-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A142257-ND
USB Cables A142257-ND
USB 2.0 Cable A Male to B Male 0.82' (250.0mm) Shielded

USB 2.0 Cable A Male to B Male 0.82' (250.0mm) Shielded

Buy Now Datasheet
Cable Assemblies - 1487594-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487594-2
Cable Assemblies 1487594-2
USB, A-B, 28/28, BLACK, 0.25M

USB, A-B, 28/28, BLACK, 0.25M

Buy Now
Cable Assemblies - 1487594-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487594-2
Cable Assemblies 1487594-2
USB CBL ASSY

USB CBL ASSY

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1487594-2
Cable Assemblies 1487594-2
Cable Assemblies

Cable Assemblies

Buy Now
USB, A-B, 28/28, BLACK, 0.25M - 1487594-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
USB, A-B, 28/28, BLACK, 0.25M
1487594-2
USB, A-B, 28/28, BLACK, 0.25M 1487594-2
USB, A-B, 28/28, BLACK, 0.25M

USB, A-B, 28/28, BLACK, 0.25M

Buy Now
USB Cables - 304843 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
304843
USB Cables 304843
TE Connectivity 1487594-2

TE Connectivity 1487594-2

Supplier's Site
Usb Cable, A Plug-B Plug, Black, 9.84; Connector To Connector Amp Te Connectivity - 78H4475 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, A Plug-B Plug, Black, 9.84; Connector To Connector Amp Te Connectivity
78H4475
Usb Cable, A Plug-B Plug, Black, 9.84; Connector To Connector Amp Te Connectivity 78H4475
USB CABLE, A PLUG-B PLUG, BLACK, 9.84"; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:250mm; Cable Length - Imperial:9.84"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, A PLUG-B PLUG, BLACK, 9.84"; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:250mm; Cable Length - Imperial:9.84"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cbl Assy, Type A Plug-Type B Plug, 0.25M Rohs Compliant Amp Te Connectivity - 69AH4175 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy, Type A Plug-Type B Plug, 0.25M Rohs Compliant Amp Te Connectivity
69AH4175
Cbl Assy, Type A Plug-Type B Plug, 0.25M Rohs Compliant Amp Te Connectivity 69AH4175
CBL ASSY, TYPE A PLUG-TYPE B PLUG, 0.25M ROHS COMPLIANT: YES

CBL ASSY, TYPE A PLUG-TYPE B PLUG, 0.25M ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - USB Cables - 1487594-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
1487594-2
Cable Assemblies - USB Cables 1487594-2
CBL USB2.0 A PLUG TO B PLG 0.82'

CBL USB2.0 A PLUG TO B PLG 0.82'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487594-2 A142257-ND 1487594-2 1487594-2 1487594-2 304843 78H4475 69AH4175 1487594-2
Product Name USB Cable Assemblies USB Cables Cable Assemblies Cable Assemblies USB, A-B, 28/28, BLACK, 0.25M USB Cables Usb Cable, A Plug-B Plug, Black, 9.84; Connector To Connector Amp Te Connectivity Cbl Assy, Type A Plug-Type B Plug, 0.25M Rohs Compliant Amp Te Connectivity Cable Assemblies - USB Cables
Product Type USB Type A Plug Serial; USB USB USB USB USB
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS RoHS
Cable Length 0.8200 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8200 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 112781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2478170-3 - TE Connectivity
Specs
Product Type AMPLIMITE Receptacle
Cable Length 5.97 ft (18.2 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers
Cable for Computer Nework Etc… - 100005295 - Radwell International
Specs
Application Computer
View Details