TE Connectivity USB Connectors 2527829-1

Description
Body Features Connector Profile : Medium Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Underplating Material : Copper Housing Features Body Orientation : Straight Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Natural Housing Material : Die Cast Zinc Alloy Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Locking Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : High Speed Data Halogen Free : No Packaging Features Packaging Method : Carton Box With Tray Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Grounding Clips Integral Locking Latch : With Sealable : Yes USB Type : A USB Version : 2.0 Usage Conditions Mating Cycles (Max) : 500 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Medium Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Underplating Material : Copper Housing Features Body Orientation : Straight Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Natural Housing Material : Die Cast Zinc Alloy Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Locking Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : High Speed Data Halogen Free : No Packaging Features Packaging Method : Carton Box With Tray Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Grounding Clips Integral Locking Latch : With Sealable : Yes USB Type : A USB Version : 2.0 Usage Conditions Mating Cycles (Max) : 500 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2527829-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2527829-1
USB Connectors 2527829-1
Body Features Connector Profile : Medium Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Underplating Material : Copper Housing Features Body Orientation : Straight Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Natural Housing Material : Die Cast Zinc Alloy Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Locking Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : High Speed Data Halogen Free : No Packaging Features Packaging Method : Carton Box With Tray Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Grounding Clips Integral Locking Latch : With Sealable : Yes USB Type : A USB Version : 2.0 Usage Conditions Mating Cycles (Max) : 500 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Connector Profile : Medium
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ]
  • Contact Underplating Material : Copper

Housing Features


  • Body Orientation : Straight
  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Natural
  • Housing Material : Die Cast Zinc Alloy

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Locking Feature : With
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : High Speed Data
  • Halogen Free : No

Packaging Features


  • Packaging Method : Carton Box With Tray
  • Packaging Quantity : 192

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : Grounding Clips
  • Integral Locking Latch : With
  • Sealable : Yes
  • USB Type : A
  • USB Version : 2.0

Usage Conditions


  • Mating Cycles (Max) : 500
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
USB, DVI, HDMI Connector Adapters - 17-2527829-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
17-2527829-1-ND
USB, DVI, HDMI Connector Adapters 17-2527829-1-ND
PANEL MOUNT ADAPTOR USB A 3.0 RE

PANEL MOUNT ADAPTOR USB A 3.0 RE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2527829-1 17-2527829-1-ND
Product Name USB Connectors USB, DVI, HDMI Connector Adapters
Connector Type USB; Wire to Board Connector USB
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104422-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers
USB Connectors - 2480803-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Combo Jacks - 1909119-4 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers