TE Connectivity Usb, 2.0 Type A, Plug, Cable; Usb Connector Type Amp - Te Connectivity 292303-1.

Description
USB, 2.0 TYPE A, PLUG, CABLE; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Datasheet
Description
USB, 2.0 TYPE A, PLUG, CABLE; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 2.0 Type A, Plug, Cable; Usb Connector Type Amp - Te Connectivity - 26AC6829 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Plug, Cable; Usb Connector Type Amp - Te Connectivity
26AC6829
Usb, 2.0 Type A, Plug, Cable; Usb Connector Type Amp - Te Connectivity 26AC6829
USB, 2.0 TYPE A, PLUG, CABLE; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

USB, 2.0 TYPE A, PLUG, CABLE; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6829
Product Name Usb, 2.0 Type A, Plug, Cable; Usb Connector Type Amp - Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details