TE Connectivity RF Cable Assemblies 2502032-3

Description
Body Features Cable Color : Black Jacket Material : FEP Shield Type : Double Configuration Features Number of Connectorized Ends : 1 Number of Positions : 1 Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : MHF4L Cable Assembly (End B) : Stripped Pigtail Cable Assembly Type : UMCC4L Pigtail Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : FEP Shield Type : Double Configuration Features Number of Connectorized Ends : 1 Number of Positions : 1 Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : MHF4L Cable Assembly (End B) : Stripped Pigtail Cable Assembly Type : UMCC4L Pigtail Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2502032-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2502032-3
RF Cable Assemblies 2502032-3
Body Features Cable Color : Black Jacket Material : FEP Shield Type : Double Configuration Features Number of Connectorized Ends : 1 Number of Positions : 1 Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : MHF4L Cable Assembly (End B) : Stripped Pigtail Cable Assembly Type : UMCC4L Pigtail Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP
  • Shield Type : Double

Configuration Features


  • Number of Connectorized Ends : 1
  • Number of Positions : 1

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (V) : 60

Operation/Application


  • Operating Frequency Range (GHZ) : 12
  • Shielded : Yes

Other


  • Cable Assembly Length : .3 M  [.984 FT ]

Product Type Features


  • Cable Assembly (End A) : MHF4L
  • Cable Assembly (End B) : Stripped Pigtail
  • Cable Assembly Type : UMCC4L Pigtail
  • Coax Cable Type : 1.37mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2502032-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2502032-3-ND
Coaxial Cables (RF) 343-2502032-3-ND
MHF4L TO PRESTRIPPED 1.37LL BLAC

MHF4L TO PRESTRIPPED 1.37LL BLAC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2502032-3 343-2502032-3-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type MHF4L
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 2020E0421-9X-ND - DigiKey
Specs
Product Category Cable
View Details
2 suppliers
RF Cable Assemblies - 1-2441460-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
RF Cable Assemblies - 2081975-1 - TE Connectivity
Specs
Application RF
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
4 suppliers