TE Connectivity RF Cable Assemblies 2081975-1

Description
Body Features Jacket Material : Polyethylene (PE) RF Cable Assembly Color : Black Dimensions RF Cable Assembly Overall Outside Cable Diameter : 13 MM  [.512 INCH ] Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Coaxial Cable Type : 1/2" Superflex Cable Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : 4.3-10 Straight Plug RF Cable Assembly Connector Type (End B) : 4.3-10 Straight Plug RF Cable Assembly Type : 4.3-10 Plug to 4.3-10 Plug RF Connector Type : 4.3-10 Shrink Tubing : Without Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Jacket Material : Polyethylene (PE) RF Cable Assembly Color : Black Dimensions RF Cable Assembly Overall Outside Cable Diameter : 13 MM  [.512 INCH ] Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Coaxial Cable Type : 1/2" Superflex Cable Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : 4.3-10 Straight Plug RF Cable Assembly Connector Type (End B) : 4.3-10 Straight Plug RF Cable Assembly Type : 4.3-10 Plug to 4.3-10 Plug RF Connector Type : 4.3-10 Shrink Tubing : Without Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081975-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081975-1
RF Cable Assemblies 2081975-1
Body Features Jacket Material : Polyethylene (PE) RF Cable Assembly Color : Black Dimensions RF Cable Assembly Overall Outside Cable Diameter : 13 MM  [.512 INCH ] Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Coaxial Cable Type : 1/2" Superflex Cable Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : 4.3-10 Straight Plug RF Cable Assembly Connector Type (End B) : 4.3-10 Straight Plug RF Cable Assembly Type : 4.3-10 Plug to 4.3-10 Plug RF Connector Type : 4.3-10 Shrink Tubing : Without Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Jacket Material : Polyethylene (PE)
  • RF Cable Assembly Color : Black

Dimensions


  • RF Cable Assembly Overall Outside Cable Diameter : 13 MM  [.512 INCH ]

Electrical Characteristics


  • Connector Impedance (OHM) : 50
  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 5000

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Coaxial Cable Type : 1/2" Superflex Cable
  • Product Type : Cable Assembly
  • RF Cable Assembly Connector Type (End A) : 4.3-10 Straight Plug
  • RF Cable Assembly Connector Type (End B) : 4.3-10 Straight Plug
  • RF Cable Assembly Type : 4.3-10 Plug to 4.3-10 Plug
  • RF Connector Type : 4.3-10
  • Shrink Tubing : Without

Signal Characteristics


  • Frequency (GHZ) : DC - 6

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2081975-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2081975-1-ND
Coaxial Cables (RF) 17-2081975-1-ND
"Cable Assembly Coaxial 4.3/10 to 4.3/10 12.70mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial 4.3/10 to 4.3/10 12.70mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2081975-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2081975-1
Cable Assemblies - Coaxial Cables (RF) 2081975-1
CBL ASSY 4.3/10 PLUG-PLUG 3.3'

CBL ASSY 4.3/10 PLUG-PLUG 3.3'

Supplier's Site
Coax Cable, 4.3/10 Plug-Plug, 3.3Ft, Blk; Connector To Connector Amp Te Connectivity - 72AH9936 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, 4.3/10 Plug-Plug, 3.3Ft, Blk; Connector To Connector Amp Te Connectivity
72AH9936
Coax Cable, 4.3/10 Plug-Plug, 3.3Ft, Blk; Connector To Connector Amp Te Connectivity 72AH9936
COAX CABLE, 4.3/10 PLUG-PLUG, 3.3FT, BLK; Connector to Connector:4.3/10 Plug to 4.3/10 Plug; Coaxial Cable Type:0.5" Superflex; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

COAX CABLE, 4.3/10 PLUG-PLUG, 3.3FT, BLK; Connector to Connector:4.3/10 Plug to 4.3/10 Plug; Coaxial Cable Type:0.5" Superflex; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2081975-1 17-2081975-1-ND 2081975-1 72AH9936
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coax Cable, 4.3/10 Plug-Plug, 3.3Ft, Blk; Connector To Connector Amp Te Connectivity
Application RF RF
Cable Length 3.28 ft (10 dm) 3.28 ft (10.01 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479976-1 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
RF Cable Assemblies - 1337772-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers