TE Connectivity EMI O-Rings 2488731-1

Description
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 37.8 MM  [1.488 INCH ] Product Thickness : 2.6 MM  [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Shore A Hardness : 70 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Aluminum Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote
Description
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 37.8 MM  [1.488 INCH ] Product Thickness : 2.6 MM  [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Shore A Hardness : 70 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Aluminum Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI O-Rings - 2488731-1 - TE Connectivity
Berwyn, PA, United States
EMI O-Rings
2488731-1
EMI O-Rings 2488731-1
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 37.8 MM  [1.488 INCH ] Product Thickness : 2.6 MM  [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Shore A Hardness : 70 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Aluminum Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI O-Ring

Dimensions


  • Inside Diameter : 37.8 MM  [1.488 INCH ]
  • Product Thickness : 2.6 MM  [.102 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .1

Operation/Application


  • Compatible With Connector Shell Size : 20

Other


  • Shore A Hardness : 70

Product Type Features


  • Binding Material : Silicone
  • Filler Material : Nickel Plated Aluminum

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category O-rings
Product Number 2488731-1
Product Name EMI O-Rings
Inside Diameter (ID) 1.49 inch (37.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI O-Rings - 2430177-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.5512 inch (14 mm)
View Details
EMI O-Rings - 2430197-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.74 inch (44.1 mm)
View Details
EMI O-Rings - 2430094-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.6772 inch (17.2 mm)
View Details
EMI O-Rings - 2488762-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.24 inch (31.5 mm)
View Details