TE Connectivity EMI Connector Gaskets 2488702-1

Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 37 Dimensions Product Thickness : 1.6 MM  [.062 INCH ] Product Width : 74.4 MM  [2.929 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote
Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 37 Dimensions Product Thickness : 1.6 MM  [.062 INCH ] Product Width : 74.4 MM  [2.929 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2488702-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2488702-1
EMI Connector Gaskets 2488702-1
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 37 Dimensions Product Thickness : 1.6 MM  [.062 INCH ] Product Width : 74.4 MM  [2.929 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Shape : Rectangular
  • Gasket Type : EMI Connector Gasket

Configuration Features


  • Number of Positions : 37

Dimensions


  • Product Thickness : 1.6 MM  [.062 INCH ]
  • Product Width : 74.4 MM  [2.929 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .1

Other


  • Shore A Hardness : 70

Product Type Features


  • Binding Material : Fluorosilicone
  • Filler Material : Nickel Plated Aluminum
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Gaskets and Gasketing
Product Number 2488702-1
Product Name EMI Connector Gaskets
Material Nickel Plated Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2427984-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 0.9650 inch (24.51 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers
EMI Connector Gaskets - 2423947-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 3 inch (76.2 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2427989-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.15 inch (29.29 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers
EMI Connector Gaskets - 2488682-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.75 inch (44.45 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details