TE Connectivity EMI Connector Gaskets 2488668-1

Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 29.29 MM  [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With Connector Shell Size : 13, 14 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote
Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 29.29 MM  [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With Connector Shell Size : 13, 14 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2488668-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2488668-1
EMI Connector Gaskets 2488668-1
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 29.29 MM  [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With Connector Shell Size : 13, 14 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Shape : Rectangular
  • Gasket Type : EMI Connector Gasket

Dimensions


  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 29.29 MM  [1.153 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .1

Operation/Application


  • Compatible With Connector Shell Size : 13, 14

Other


  • Shore A Hardness : 70

Product Type Features


  • Binding Material : Fluorosilicone
  • Filler Material : Nickel Plated Aluminum
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Gaskets and Gasketing
Product Number 2488668-1
Product Name EMI Connector Gaskets
Material Nickel Plated Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2424008-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.88 inch (47.63 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Gaskets & O-Rings - 609131 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Silicone Rubber; Silicone
Thickness 0.0709 inch (1.8 mm)
View Details
EMI Connector Gaskets - 2488556-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2 inch (50.8 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2488581-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.28 inch (32.54 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details