TE Connectivity RF Cable Assemblies 2484052-1

Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 2.79 MM  [.109 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 15 Other Cable Assembly Length : .35 M  [1.148 FT ] Product Type Features Cable Assembly (End A) : Mini-FAKRA Jack Cable Assembly (End B) : Mini-FAKRA Jack Cable Assembly Type : Mini-FAKRA to Mini-FAKRA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 2.79 MM  [.109 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 15 Other Cable Assembly Length : .35 M  [1.148 FT ] Product Type Features Cable Assembly (End A) : Mini-FAKRA Jack Cable Assembly (End B) : Mini-FAKRA Jack Cable Assembly Type : Mini-FAKRA to Mini-FAKRA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2484052-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2484052-1
RF Cable Assemblies 2484052-1
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 2.79 MM  [.109 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 15 Other Cable Assembly Length : .35 M  [1.148 FT ] Product Type Features Cable Assembly (End A) : Mini-FAKRA Jack Cable Assembly (End B) : Mini-FAKRA Jack Cable Assembly Type : Mini-FAKRA to Mini-FAKRA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP

Dimensions


  • Outside Cable Diameter : 2.79 MM  [.109 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 15

Other


  • Cable Assembly Length : .35 M  [1.148 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini-FAKRA Jack
  • Cable Assembly (End B) : Mini-FAKRA Jack
  • Cable Assembly Type : Mini-FAKRA to Mini-FAKRA
  • Coax Cable Type : RG 174

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - 343-2484052-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2484052-1-ND
Coaxial Cables (RF) 343-2484052-1-ND
MINI FAKRA 4P,F TO F,CODE A,15GH

MINI FAKRA 4P,F TO F,CODE A,15GH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2484052-1 343-2484052-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type Mini-FAKRA Jack
Cable Length 1.15 ft (3.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 013536-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 1M; Connector Type A Greenpar Te Connectivity - 98K5514 - Newark, An Avnet Company
Specs
Cable Length 3.28 ft (10 dm)
Connector Type BNC; BNC Straight Plug
Standards / Certifications RoHS
View Details
RF Cable Assemblies - 2480557-2 - TE Connectivity
Specs
Application RF
Product Type Triaxial BNC Plug
Cable Shielding Brass
View Details
3 suppliers
Infotainment & Multimedia Cable Assemblies - 2362359-5 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers