TE Connectivity RF Cable Assemblies 2483406-1

Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Dimensions Outside Cable Diameter : 6.9 MM  [.272 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Cable Assembly Length : .152 M  [.499 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : BNC to HDBNC Coax Cable Type : NFC94a NF Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Dimensions Outside Cable Diameter : 6.9 MM  [.272 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Cable Assembly Length : .152 M  [.499 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : BNC to HDBNC Coax Cable Type : NFC94a NF Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2483406-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2483406-1
RF Cable Assemblies 2483406-1
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Dimensions Outside Cable Diameter : 6.9 MM  [.272 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Cable Assembly Length : .152 M  [.499 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : BNC to HDBNC Coax Cable Type : NFC94a NF Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Body Plating Material : Nickel
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Phosphor Bronze

Dimensions


  • Outside Cable Diameter : 6.9 MM  [.272 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75
  • Operating Voltage (V) : 170

Operation/Application


  • Operating Frequency Range (GHZ) : 3

Other


  • Cable Assembly Length : .152 M  [.499 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : BNC Plug
  • Cable Assembly (End B) : HDBNC Plug
  • Cable Assembly Type : BNC to HDBNC
  • Coax Cable Type : NFC94a NF

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2483406-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2483406-1-ND
Coaxial Cables (RF) 343-2483406-1-ND
"COAX CBL BNC TO HD-BNC 5.9"""

"COAX CBL BNC TO HD-BNC 5.9"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2483406-1 343-2483406-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type BNC Plug
Cable Length 0.4987 ft (1.52 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081975-1 - TE Connectivity
Specs
Application RF
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
4 suppliers
RF Cable Assemblies - 2502032-3 - TE Connectivity
Specs
Application RF
Product Type MHF4L
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
RF Cable Assemblies - 1337810-2 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
RF Cable Assemblies - 1-226733-4 - TE Connectivity
Specs
Application RF
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers