TE Connectivity RF Cable Assemblies 2480655-2

Description
Body Features Body Plating Material : Gold Cable Color : Brown Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.53 MM  [.06 INCH ] Wire Size (AWG) : 26 - 25 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .305 M  [1.01 FT ] Product Type Features Cable Assembly (End A) : MCX Plug Cable Assembly (End B) : MCX Plug Cable Assembly Type : MCX to MCX Coax Cable Type : RG 316 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Brown Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.53 MM  [.06 INCH ] Wire Size (AWG) : 26 - 25 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .305 M  [1.01 FT ] Product Type Features Cable Assembly (End A) : MCX Plug Cable Assembly (End B) : MCX Plug Cable Assembly Type : MCX to MCX Coax Cable Type : RG 316 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2480655-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2480655-2
RF Cable Assemblies 2480655-2
Body Features Body Plating Material : Gold Cable Color : Brown Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.53 MM  [.06 INCH ] Wire Size (AWG) : 26 - 25 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .305 M  [1.01 FT ] Product Type Features Cable Assembly (End A) : MCX Plug Cable Assembly (End B) : MCX Plug Cable Assembly Type : MCX to MCX Coax Cable Type : RG 316 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Brown
  • Conductor Material : Beryllium Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Shield Material : Brass

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • Ferrule Material : Brass
  • Ferrule Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 1.53 MM  [.06 INCH ]
  • Wire Size (AWG) : 26 - 25

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6
  • Shielded : Yes

Other


  • Cable Assembly Length : .305 M  [1.01 FT ]

Product Type Features


  • Cable Assembly (End A) : MCX Plug
  • Cable Assembly (End B) : MCX Plug
  • Cable Assembly Type : MCX to MCX
  • Coax Cable Type : RG 316

Usage Conditions


  • Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2480655-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2480655-2-ND
Coaxial Cables (RF) 343-2480655-2-ND
"COAX CBL MCX TO MCX 12"""

"COAX CBL MCX TO MCX 12"""

Buy Now Datasheet
Coaxial Cable - 283530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
283530
Coaxial Cable 283530
TE Connectivity 2480655-2

TE Connectivity 2480655-2

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2480655-2 343-2480655-2-ND 283530
Product Name RF Cable Assemblies Coaxial Cables (RF) Coaxial Cable
Application RF RF Networking
Product Type MCX Plug
Cable Shielding Brass
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 085650-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Pluggable Cables - A124229-ND - DigiKey
Specs
Application Networking
Cable Length 6.56 ft (19.99 dm)
Connector Type Plug to Cable
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2-2205130-3 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 6.56 ft (20 dm)
View Details
6 suppliers