TE Connectivity Infotainment & Multimedia Cable Assemblies 2362356-4

Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2362356-4 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2362356-4
Infotainment & Multimedia Cable Assemblies 2362356-4
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Shielded : Yes

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - 1734-2362356-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1734-2362356-4-ND
Coaxial Cables (RF) 1734-2362356-4-ND
COAX CBL MINI TO MINI 9.8'

COAX CBL MINI TO MINI 9.8'

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2362356-4 1734-2362356-4-ND
Product Name Infotainment & Multimedia Cable Assemblies Coaxial Cables (RF)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity - 96M0664 - Newark, An Avnet Company
Specs
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm)
Connector Type UMCC Right Angle Plug
View Details
RF Cable Assemblies - 1337803-3 - TE Connectivity
Specs
Application RF
Product Type N Type Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Twisted Pair Cable - 015967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1337771-8 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers