TE Connectivity High Speed I/O Cable Assemblies 2478170-7

Description
Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 5.8 MM  [.228 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.82 M  [6 FT ] Product Type Features Cable Assembly (End A) : AMPLIMITE Plug Cable Assembly (End B) : AMPLIMITE Receptacle Cable Assembly Type : AMPLIMITE to AMPLIMITE Cable Style : Jacketed Signal Characteristics Data Rate (GBS) : ≤1
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 5.8 MM  [.228 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.82 M  [6 FT ] Product Type Features Cable Assembly (End A) : AMPLIMITE Plug Cable Assembly (End B) : AMPLIMITE Receptacle Cable Assembly Type : AMPLIMITE to AMPLIMITE Cable Style : Jacketed Signal Characteristics Data Rate (GBS) : ≤1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2478170-7 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2478170-7
High Speed I/O Cable Assemblies 2478170-7
Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 5.8 MM  [.228 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.82 M  [6 FT ] Product Type Features Cable Assembly (End A) : AMPLIMITE Plug Cable Assembly (End B) : AMPLIMITE Receptacle Cable Assembly Type : AMPLIMITE to AMPLIMITE Cable Style : Jacketed Signal Characteristics Data Rate (GBS) : ≤1

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : UL 94V-0

Configuration Features


  • Mounting Location : External
  • Number of Positions : 9
  • Number of Signal Positions : 9

Dimensions


  • Outside Cable Diameter : 5.8 MM  [.228 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1.82 M  [6 FT ]

Product Type Features


  • Cable Assembly (End A) : AMPLIMITE Plug
  • Cable Assembly (End B) : AMPLIMITE Receptacle
  • Cable Assembly Type : AMPLIMITE to AMPLIMITE
  • Cable Style : Jacketed

Signal Characteristics


  • Data Rate (GBS) : ≤1
Buy Now Datasheet
Serial Cables - 2876293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2876293
Serial Cables 2876293
TE Connectivity 2478170-7 Serial Cable

TE Connectivity 2478170-7 Serial Cable

Supplier's Site
D-Sub Cables - 343-2478170-7-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
343-2478170-7-ND
D-Sub Cables 343-2478170-7-ND
CABLE ASSY DB9 9POS SHLD 6.00'

CABLE ASSY DB9 9POS SHLD 6.00'

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2478170-7 2876293 343-2478170-7-ND
Product Name High Speed I/O Cable Assemblies Serial Cables D-Sub Cables
Product Type AMPLIMITE Plug Serial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171932-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RF Cable Assemblies - 1082845-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
Flat Flex Jumpers, Cables (FFC, FPC) - A9AAT-2004F-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
2 suppliers
Twisted Pair Cable - 029393-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers