TE Connectivity
Safety Light Curtains
2447919-2
Description
Body Features Product Weight : .031 KG [.069 LB ]
Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 20
Request a Quote
Email Supplier
Description
Body Features Product Weight : .031 KG [.069 LB ]
Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 20
Request a Quote
Email Supplier
Suppliers
Body Features Product Weight : .031 KG [.069 LB ]
Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 20
Body Features
- Product Weight : .031 KG [.069 LB ]
Dimensions
- Overall Height (MM) : 150
- Product Height (MM) : 150
- Product Length (MM) : 20
Buy Now
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2447919-2 |
|
Product Name
|
Safety Light Curtains |
Unlock Full Specs
to access all available technical data
Similar Products
Protection Height
35.83 inch (910 mm)
Sensitivity or Resolution
0.5512 inch (14 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers