TE Connectivity
Safety Light Curtains
2447918-2
Description
Body Features Product Weight : 1.1 KG [2.426 LB ]
Dimensions Overall Height (MM) : 77 Product Height (MM) : 77 Product Length (MM) : 202
Request a Quote
Email Supplier
Description
Body Features Product Weight : 1.1 KG [2.426 LB ]
Dimensions Overall Height (MM) : 77 Product Height (MM) : 77 Product Length (MM) : 202
Request a Quote
Email Supplier
Suppliers
Body Features Product Weight : 1.1 KG [2.426 LB ]
Dimensions Overall Height (MM) : 77 Product Height (MM) : 77 Product Length (MM) : 202
Body Features
- Product Weight : 1.1 KG [2.426 LB ]
Dimensions
- Overall Height (MM) : 77
- Product Height (MM) : 77
- Product Length (MM) : 202
Buy Now
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2447918-2 |
|
Product Name
|
Safety Light Curtains |
Unlock Full Specs
to access all available technical data
Similar Products
Protection Height
35.83 inch (910 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Protection Height
18.11 inch (460 mm)
Sensitivity or Resolution
1.18 inch (30 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers