TE Connectivity
Safety Light Curtains
2447917-9
Description
Body Features Product Weight : 5.041 KG [11.114 LB ]
Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1470 Product Height (MM) : 1470 Product Length (MM) : 145
Request a Quote
Email Supplier
Description
Body Features Product Weight : 5.041 KG [11.114 LB ]
Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1470 Product Height (MM) : 1470 Product Length (MM) : 145
Request a Quote
Email Supplier
Suppliers
Body Features Product Weight : 5.041 KG [11.114 LB ]
Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1470 Product Height (MM) : 1470 Product Length (MM) : 145
Body Features
- Product Weight : 5.041 KG [11.114 LB ]
Dimensions
- Connection Cable Length (Max) (M) : 100
- Overall Height (MM) : 1470
- Product Height (MM) : 1470
- Product Length (MM) : 145
Buy Now
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2447917-9 |
|
Product Name
|
Safety Light Curtains |
Unlock Full Specs
to access all available technical data
Similar Products
Protection Height
59.45 inch (1510 mm)
Sensitivity or Resolution
1.18 inch (30 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Protection Height
47.64 inch (1210 mm)
Sensitivity or Resolution
0.5512 inch (14 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers