TE Connectivity Safety Light Curtains 2447917-7

Description
Body Features Product Weight : 4.041 KG  [8.909 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1130 Product Height (MM) : 1130 Product Length (MM) : 145
Request a Quote
Description
Body Features Product Weight : 4.041 KG  [8.909 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1130 Product Height (MM) : 1130 Product Length (MM) : 145
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 2447917-7 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
2447917-7
Safety Light Curtains 2447917-7
Body Features Product Weight : 4.041 KG  [8.909 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1130 Product Height (MM) : 1130 Product Length (MM) : 145

Body Features


  • Product Weight : 4.041 KG  [8.909 LB ]

Dimensions


  • Connection Cable Length (Max) (M) : 100
  • Overall Height (MM) : 1130
  • Product Height (MM) : 1130
  • Product Length (MM) : 145
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Curtains
Product Number 2447917-7
Product Name Safety Light Curtains
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 1-2447896-0 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Machine Safety - Light Curtains, Light Grids - 17-SLC4-B2B-051L-ND - DigiKey
Specs
Protection Height 20.08 inch (510 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtains - 1-2447904-0 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers