TE Connectivity Safety Light Curtains 2447917-4

Description
Body Features Product Weight : 2.371 KG  [5.228 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 610 Product Height (MM) : 610 Product Length (MM) : 145
Request a Quote
Description
Body Features Product Weight : 2.371 KG  [5.228 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 610 Product Height (MM) : 610 Product Length (MM) : 145
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 2447917-4 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
2447917-4
Safety Light Curtains 2447917-4
Body Features Product Weight : 2.371 KG  [5.228 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 610 Product Height (MM) : 610 Product Length (MM) : 145

Body Features


  • Product Weight : 2.371 KG  [5.228 LB ]

Dimensions


  • Connection Cable Length (Max) (M) : 100
  • Overall Height (MM) : 610
  • Product Height (MM) : 610
  • Product Length (MM) : 145
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Curtains
Product Number 2447917-4
Product Name Safety Light Curtains
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2-2447909-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtains - 2437979-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtains - 2447910-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtains - 2-2447896-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers