TE Connectivity
Safety Light Curtains
2447916-3
Description
Body Features Product Weight : 7.11 KG [15.675 LB ]
Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1330 Product Height (MM) : 1330
Request a Quote
Email Supplier
Description
Body Features Product Weight : 7.11 KG [15.675 LB ]
Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1330 Product Height (MM) : 1330
Request a Quote
Email Supplier
Suppliers
Body Features Product Weight : 7.11 KG [15.675 LB ]
Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1330 Product Height (MM) : 1330
Body Features
- Product Weight : 7.11 KG [15.675 LB ]
Dimensions
- Connection Cable Length (Max) (M) : 100
- Overall Height (MM) : 1330
- Product Height (MM) : 1330
Buy Now
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2447916-3 |
|
Product Name
|
Safety Light Curtains |
Unlock Full Specs
to access all available technical data
Similar Products
Protection Height
35.83 inch (910 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Protection Height
53.54 inch (1360 mm)
Sensitivity or Resolution
1.18 inch (30 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details