TE Connectivity Safety Light Curtains 2447915-3

Description
Body Features Product Weight : 5.052 KG  [11.138 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1670 Product Height (MM) : 1670
Request a Quote
Description
Body Features Product Weight : 5.052 KG  [11.138 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1670 Product Height (MM) : 1670
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 2447915-3 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
2447915-3
Safety Light Curtains 2447915-3
Body Features Product Weight : 5.052 KG  [11.138 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1670 Product Height (MM) : 1670

Body Features


  • Product Weight : 5.052 KG  [11.138 LB ]

Dimensions


  • Connection Cable Length (Max) (M) : 100
  • Overall Height (MM) : 1670
  • Product Height (MM) : 1670
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Curtains
Product Number 2447915-3
Product Name Safety Light Curtains
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447896-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtains - 2447899-7 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtains - 2447911-8 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details