TE Connectivity Safety Light Curtains 2447914-8

Description
Body Features Product Weight : .209 KG  [.461 LB ] Dimensions Overall Height (MM) : 40 Product Height (MM) : 40 Product Length (MM) : 29.5
Request a Quote
Description
Body Features Product Weight : .209 KG  [.461 LB ] Dimensions Overall Height (MM) : 40 Product Height (MM) : 40 Product Length (MM) : 29.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 2447914-8 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
2447914-8
Safety Light Curtains 2447914-8
Body Features Product Weight : .209 KG  [.461 LB ] Dimensions Overall Height (MM) : 40 Product Height (MM) : 40 Product Length (MM) : 29.5

Body Features


  • Product Weight : .209 KG  [.461 LB ]

Dimensions


  • Overall Height (MM) : 40
  • Product Height (MM) : 40
  • Product Length (MM) : 29.5
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Curtains
Product Number 2447914-8
Product Name Safety Light Curtains
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 1-2447897-0 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtains - 1-2437979-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtains - 1-2447908-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers