TE Connectivity
Safety Light Curtains
2447914-4
Description
Body Features Product Weight : .14 KG [.309 LB ]
Dimensions Overall Height (MM) : 57.9 Product Height (MM) : 57.9 Product Length (MM) : 43.5
Request a Quote
Email Supplier
Description
Body Features Product Weight : .14 KG [.309 LB ]
Dimensions Overall Height (MM) : 57.9 Product Height (MM) : 57.9 Product Length (MM) : 43.5
Request a Quote
Email Supplier
Suppliers
Body Features Product Weight : .14 KG [.309 LB ]
Dimensions Overall Height (MM) : 57.9 Product Height (MM) : 57.9 Product Length (MM) : 43.5
Body Features
- Product Weight : .14 KG [.309 LB ]
Dimensions
- Overall Height (MM) : 57.9
- Product Height (MM) : 57.9
- Product Length (MM) : 43.5
Buy Now
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2447914-4 |
|
Product Name
|
Safety Light Curtains |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers