TE Connectivity Safety Light Curtains 2447914-3

Description
Body Features Product Weight : .176 KG  [.389 LB ] Dimensions Overall Height (MM) : 89 Product Height (MM) : 89 Product Length (MM) : 28
Request a Quote
Description
Body Features Product Weight : .176 KG  [.389 LB ] Dimensions Overall Height (MM) : 89 Product Height (MM) : 89 Product Length (MM) : 28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 2447914-3 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
2447914-3
Safety Light Curtains 2447914-3
Body Features Product Weight : .176 KG  [.389 LB ] Dimensions Overall Height (MM) : 89 Product Height (MM) : 89 Product Length (MM) : 28

Body Features


  • Product Weight : .176 KG  [.389 LB ]

Dimensions


  • Overall Height (MM) : 89
  • Product Height (MM) : 89
  • Product Length (MM) : 28
Buy Now
Light Curtains - 283543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Light Curtains
283543
Light Curtains 283543
TE Connectivity 2447914-3 Light Curtain

TE Connectivity 2447914-3 Light Curtain

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Light Curtains Light Curtains
Product Number 2447914-3 283543
Product Name Safety Light Curtains Light Curtains
Protection Height 88.98 inch (2260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447909-3 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtains - 2-2447910-1 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers