TE Connectivity Safety Light Curtains 2447912-1

Description
Body Features Product Weight : .18 KG  [.397 LB ] Dimensions Connection Cable Length (Max) (M) : 5
Request a Quote
Description
Body Features Product Weight : .18 KG  [.397 LB ] Dimensions Connection Cable Length (Max) (M) : 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 2447912-1 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
2447912-1
Safety Light Curtains 2447912-1
Body Features Product Weight : .18 KG  [.397 LB ] Dimensions Connection Cable Length (Max) (M) : 5

Body Features


  • Product Weight : .18 KG  [.397 LB ]

Dimensions


  • Connection Cable Length (Max) (M) : 5
Buy Now
Light Curtains - 283541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Light Curtains
283541
Light Curtains 283541
TE Connectivity 2447912-1 Light Curtain

TE Connectivity 2447912-1 Light Curtain

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Light Curtains Light Curtains
Product Number 2447912-1 283541
Product Name Safety Light Curtains Light Curtains
Protection Height 88.98 inch (2260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 1-2447905-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Machine Safety - Light Curtains, Light Grids - 17-SLC4-F14-091-ND - DigiKey
Specs
Protection Height 35.83 inch (910 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtains - 1-2447901-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers