TE Connectivity Safety Light Curtains 2446038-9

Description
Body Features Product Weight : 1.889 KG  [4.165 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type : 2 OSSD Pairs (400mA) Dimensions Connection Cable Length (Max) (M) : 100 Controlled Height (MM) : 910 Overall Height (MM) : 963 Product Depth (MM) : 28 Product Height (MM) : 963 Product Length (MM) : 30 Electrical Characteristics Output Current (Max) (AMP) : .4 Output Voltage (VDC) : 24 Power Supply Voltage (VDC) : 24 ± 20% Industry Standards IP Rating : IP67 Safety Level : Type 4 - PL e - Cat.4 , SIL3, SILCL3 Operation/Applicatio n Detection & Functioning System : Emitter & Receiver Detection Type : Hand Indicator Type : LED Number of Beams : 46 Protected Height (MM) : 910 Response Time (MSEC) : 12.5 Start & Restart Type : Automatic & Manual Usage Conditions Detection Resolution (MM) : 30 Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ] Storage Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote
Description
Body Features Product Weight : 1.889 KG  [4.165 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type : 2 OSSD Pairs (400mA) Dimensions Connection Cable Length (Max) (M) : 100 Controlled Height (MM) : 910 Overall Height (MM) : 963 Product Depth (MM) : 28 Product Height (MM) : 963 Product Length (MM) : 30 Electrical Characteristics Output Current (Max) (AMP) : .4 Output Voltage (VDC) : 24 Power Supply Voltage (VDC) : 24 ± 20% Industry Standards IP Rating : IP67 Safety Level : Type 4 - PL e - Cat.4 , SIL3, SILCL3 Operation/Applicatio n Detection & Functioning System : Emitter & Receiver Detection Type : Hand Indicator Type : LED Number of Beams : 46 Protected Height (MM) : 910 Response Time (MSEC) : 12.5 Start & Restart Type : Automatic & Manual Usage Conditions Detection Resolution (MM) : 30 Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ] Storage Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 2446038-9 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
2446038-9
Safety Light Curtains 2446038-9
Body Features Product Weight : 1.889 KG  [4.165 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type : 2 OSSD Pairs (400mA) Dimensions Connection Cable Length (Max) (M) : 100 Controlled Height (MM) : 910 Overall Height (MM) : 963 Product Depth (MM) : 28 Product Height (MM) : 963 Product Length (MM) : 30 Electrical Characteristics Output Current (Max) (AMP) : .4 Output Voltage (VDC) : 24 Power Supply Voltage (VDC) : 24 ± 20% Industry Standards IP Rating : IP67 Safety Level : Type 4 - PL e - Cat.4 , SIL3, SILCL3 Operation/Applicatio n Detection & Functioning System : Emitter & Receiver Detection Type : Hand Indicator Type : LED Number of Beams : 46 Protected Height (MM) : 910 Response Time (MSEC) : 12.5 Start & Restart Type : Automatic & Manual Usage Conditions Detection Resolution (MM) : 30 Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ] Storage Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Body Features


  • Product Weight : 1.889 KG  [4.165 LB ]

Configuration Features


  • Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver)
  • Number of Safety Outputs : 2
  • Safety Functions : Integrated
  • Safety Output Type : 2 OSSD Pairs (400mA)

Dimensions


  • Connection Cable Length (Max) (M) : 100
  • Controlled Height (MM) : 910
  • Overall Height (MM) : 963
  • Product Depth (MM) : 28
  • Product Height (MM) : 963
  • Product Length (MM) : 30

Electrical Characteristics


  • Output Current (Max) (AMP) : .4
  • Output Voltage (VDC) : 24
  • Power Supply Voltage (VDC) : 24 ± 20%

Industry Standards


  • IP Rating : IP67
  • Safety Level : Type 4 - PL e - Cat.4 , SIL3, SILCL3

Operation/Application


  • Detection & Functioning System : Emitter & Receiver
  • Detection Type : Hand
  • Indicator Type : LED
  • Number of Beams : 46
  • Protected Height (MM) : 910
  • Response Time (MSEC) : 12.5
  • Start & Restart Type : Automatic & Manual

Usage Conditions


  • Detection Resolution (MM) : 30
  • Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
  • Storage Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Curtains
Product Number 2446038-9
Product Name Safety Light Curtains
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447900-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtains - 1-2446038-3 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Machine Safety - Light Curtains, Light Grids - 17-SLC2-H30-026-ND - DigiKey
Specs
Protection Height 10.24 inch (260 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtains - 1-2447903-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers