TE Connectivity Antennas 2445750-1

Description
Body Features Antenna Weight : .003 G  [.066 OZ ] Configuration Features Antenna Style : Helical Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Solder Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Tray Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500
Request a Quote Datasheet
Description
Body Features Antenna Weight : .003 G  [.066 OZ ] Configuration Features Antenna Style : Helical Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Solder Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Tray Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2445750-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2445750-1
Antennas 2445750-1
Body Features Antenna Weight : .003 G  [.066 OZ ] Configuration Features Antenna Style : Helical Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Solder Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Tray Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500

Body Features


  • Antenna Weight : .003 G  [.066 OZ ]

Configuration Features


  • Antenna Style : Helical
  • Antenna Type : Helical
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Solder

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
  • Frequency Category : 2400 - 2500
Buy Now Datasheet
RF Antennas - 343-2445750-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
343-2445750-1-ND
RF Antennas 343-2445750-1-ND
ANTENNA 2.4GHZ HELICAL VERT THM

ANTENNA 2.4GHZ HELICAL VERT THM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2445750-1 343-2445750-1-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz 2450.0 MHz
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108912-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - ANT-GNCP-C106L160 - TE Connectivity
Specs
Applications GPS, GNSS
Pattern Type Directional
Gain 6 dB
View Details
2 suppliers
Antennas - 1-2823592-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GNSS, GPS, WiMAX, Wi-Fi, GSM, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
Antennas - 1-2108792-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers