TE Connectivity Snap Action Switches 2435262-6

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1 MM  [.039 INCH ] Product Orientation : Vertical Releasing Force : 20 G  [.705 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 15.3 MM  [.602 INCH ] Dimensions Pre Travel : 5.9 MM  [.232 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 26 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 185 G  [6.52 OZ ] Other Over Travel : 1.2 MM  [.047 INCH ] Product Type Features Actuator Style : Lever, Normal Actuator Type : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1 MM  [.039 INCH ] Product Orientation : Vertical Releasing Force : 20 G  [.705 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 15.3 MM  [.602 INCH ] Dimensions Pre Travel : 5.9 MM  [.232 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 26 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 185 G  [6.52 OZ ] Other Over Travel : 1.2 MM  [.047 INCH ] Product Type Features Actuator Style : Lever, Normal Actuator Type : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 2435262-6 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
2435262-6
Snap Action Switches 2435262-6
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1 MM  [.039 INCH ] Product Orientation : Vertical Releasing Force : 20 G  [.705 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 15.3 MM  [.602 INCH ] Dimensions Pre Travel : 5.9 MM  [.232 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 26 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 185 G  [6.52 OZ ] Other Over Travel : 1.2 MM  [.047 INCH ] Product Type Features Actuator Style : Lever, Normal Actuator Type : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : 1 MM  [.039 INCH ]
  • Product Orientation : Vertical
  • Releasing Force : 20 G  [.705 OZ ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Position : 15.3 MM  [.602 INCH ]

Dimensions


  • Pre Travel : 5.9 MM  [.232 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 26
  • Operating Voltage (VAC) : 250, 125

Operation/Application


  • Operating Force : 185 G  [6.52 OZ ]

Other


  • Over Travel : 1.2 MM  [.047 INCH ]

Product Type Features


  • Actuator Style : Lever, Normal
  • Actuator Type : Lever
  • Switch Connection Type : Quick Connect Terminal
  • Switch Style : Miniature
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number 2435262-6
Product Name Snap Action Switches
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 26 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398405 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
3 suppliers
Snap Action Switches - K1148556 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 1-2439028-9 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Micro Switches - 2398345 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers