TE Connectivity EMI O-Rings 2430221-1

Description
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 18.8 MM  [.74 INCH ] Product Thickness : 1.8 MM  [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 8 Product Type Features Filler Material : Nickel Plated Graphite (Ni/C) Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 18.8 MM  [.74 INCH ] Product Thickness : 1.8 MM  [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 8 Product Type Features Filler Material : Nickel Plated Graphite (Ni/C) Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI O-Rings - 2430221-1 - TE Connectivity
Berwyn, PA, United States
EMI O-Rings
2430221-1
EMI O-Rings 2430221-1
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 18.8 MM  [.74 INCH ] Product Thickness : 1.8 MM  [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 8 Product Type Features Filler Material : Nickel Plated Graphite (Ni/C) Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI O-Ring

Dimensions


  • Inside Diameter : 18.8 MM  [.74 INCH ]
  • Product Thickness : 1.8 MM  [.071 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .05

Operation/Application


  • Compatible With Connector Shell Size : 8

Product Type Features


  • Filler Material : Nickel Plated Graphite (Ni/C)

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category O-rings
Product Number 2430221-1
Product Name EMI O-Rings
Inside Diameter (ID) 0.7402 inch (18.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI O-Rings - 2430186-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.74 inch (44.1 mm)
View Details
EMI O-Rings - 2488738-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.9882 inch (25.1 mm)
View Details
EMI O-Rings - 2488764-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.49 inch (37.8 mm)
View Details
EMI O-Rings - 2430210-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.5512 inch (14 mm)
View Details