TE Connectivity EMI Connector Gaskets 2428012-1

Description
Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 44.45 MM  [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 23 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 44.45 MM  [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 23 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2428012-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2428012-1
EMI Connector Gaskets 2428012-1
Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 44.45 MM  [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 23 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI Connector Gasket

Dimensions


  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 44.45 MM  [1.75 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : Yes
  • Volume Resistivity (Max) (OHMCM) : .012

Operation/Application


  • Compatible With Connector Shell Size : 23

Other


  • Shore A Hardness : 70

Product Type Features


  • Binding Material : Fluorosilicone
  • Filler Material : Silver Plated Aluminum
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Gaskets and Gasketing
Product Number 2428012-1
Product Name EMI Connector Gaskets
Material Silver Plated Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488546-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 0.8752 inch (22.23 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2488561-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 3.25 inch (82.55 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2430153-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.74 inch (44.2 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
EMI Connector Gaskets - 2424037-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.15 inch (29.29 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers