TE Connectivity EMI Connector Gaskets 2427982-1

Description
Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 24.51 MM  [.965 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With Connector Shell Size : 9 Other Shore A Hardness : 65 Product Type Features Binding Material : Silicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 24.51 MM  [.965 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With Connector Shell Size : 9 Other Shore A Hardness : 65 Product Type Features Binding Material : Silicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2427982-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2427982-1
EMI Connector Gaskets 2427982-1
Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 24.51 MM  [.965 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With Connector Shell Size : 9 Other Shore A Hardness : 65 Product Type Features Binding Material : Silicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI Connector Gasket

Dimensions


  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 24.51 MM  [.965 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .008

Operation/Application


  • Compatible With Connector Shell Size : 9

Other


  • Shore A Hardness : 65

Product Type Features


  • Binding Material : Silicone
  • Filler Material : Silver Plated Aluminum
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet
Circular Connector Seals - 2611156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Seals
2611156
Circular Connector Seals 2611156
TE Connectivity 93-22042

TE Connectivity 93-22042

Supplier's Site
Circular Connector Seals - 2611155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Seals
2611155
Circular Connector Seals 2611155
TE Connectivity 93-22042

TE Connectivity 93-22042

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Gaskets and Gasketing Gaskets and Gasketing
Product Number 2427982-1 2611156
Product Name EMI Connector Gaskets Circular Connector Seals
Material Silver Plated Aluminum
Width 0.9650 inch (24.51 mm)
Thickness 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488539-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.75 inch (44.45 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2568053-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.09 inch (27.79 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Circular Connector Seals - 609079 - RS Components, Ltd.
Specs
Gasket Description Circular Connector Seals
Operating Temperature 320 F (160 C)
View Details
EMI Connector Gaskets - 2561436-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.38 inch (34.93 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details