TE Connectivity EMI Connector Gaskets 2424047-1

Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 44.45 MM  [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 23, 24 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 44.45 MM  [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 23, 24 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2424047-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2424047-1
EMI Connector Gaskets 2424047-1
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 44.45 MM  [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 23, 24 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Shape : Rectangular
  • Gasket Type : EMI Connector Gasket

Dimensions


  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 44.45 MM  [1.75 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : Yes
  • Volume Resistivity (Max) (OHMCM) : .012

Operation/Application


  • Compatible With Connector Shell Size : 23, 24

Other


  • Shore A Hardness : 70

Product Type Features


  • Binding Material : Fluorosilicone
  • Filler Material : Silver Plated Aluminum
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Gaskets and Gasketing
Product Number 2424047-1
Product Name EMI Connector Gaskets
Material Silver Plated Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Seals - 609075 - RS Components, Ltd.
Specs
Gasket Description Circular Connector Seals
Operating Temperature 320 F (160 C)
View Details
EMI Connector Gaskets - 2488550-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.28 inch (32.54 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2424022-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.38 inch (34.93 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2568006-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 0.9650 inch (24.51 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details