TE Connectivity EMI Connector Gaskets 2424018-1

Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2424018-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2424018-1
EMI Connector Gaskets 2424018-1
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Shore A Hardness : 70 Product Type Features Binding Material : Fluorosilicone Filler Material : Silver Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Shape : Rectangular
  • Gasket Type : EMI Connector Gasket

Dimensions


  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : Yes
  • Volume Resistivity (Max) (OHMCM) : .012

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • Shore A Hardness : 70

Product Type Features


  • Binding Material : Fluorosilicone
  • Filler Material : Silver Plated Aluminum
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet
Circular Connector Seals - 2611049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Seals
2611049
Circular Connector Seals 2611049
TE Connectivity 92-22047

TE Connectivity 92-22047

Supplier's Site
Circular Connector Seals - 2611048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Seals
2611048
Circular Connector Seals 2611048
TE Connectivity 92-22047

TE Connectivity 92-22047

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Gaskets and Gasketing Gaskets and Gasketing
Product Number 2424018-1 2611049
Product Name EMI Connector Gaskets Circular Connector Seals
Material Silver Plated Aluminum
Width 1 inch (25.4 mm)
Thickness 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488708-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.84 inch (72.1 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2488572-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.25 inch (57.15 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2430137-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.41 inch (35.8 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2488706-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.28 inch (57.9 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details