TE Connectivity EMI Connector Gaskets 2423945-1

Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 36 Other Shore A Hardness : 65 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 36 Other Shore A Hardness : 65 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2423945-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2423945-1
EMI Connector Gaskets 2423945-1
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 36 Other Shore A Hardness : 65 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Shape : Rectangular
  • Gasket Type : EMI Connector Gasket

Dimensions


  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 63.5 MM  [2.5 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : Yes
  • Volume Resistivity (Max) (OHMCM) : .05

Operation/Application


  • Compatible With Connector Shell Size : 36

Other


  • Shore A Hardness : 65

Product Type Features


  • Binding Material : Fluorosilicone
  • Filler Material : Nickel Plated Graphite
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Gaskets and Gasketing
Product Number 2423945-1
Product Name EMI Connector Gaskets
Material Nickel Plated Graphite
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488683-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.88 inch (47.63 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2423943-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 2 inch (50.8 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2488589-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.75 inch (69.85 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2488722-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.93 inch (74.4 mm)
Thickness 0.0630 inch (1.6 mm)
View Details