TE Connectivity High Speed I/O Cable Assemblies 2405416-2

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 2 Number of Positions : 2 Number of Signal Positions : 2 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 2 Number of Positions : 2 Number of Signal Positions : 2 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405416-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405416-2
High Speed I/O Cable Assemblies 2405416-2
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 2 Number of Positions : 2 Number of Signal Positions : 2 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 2
  • Number of Positions : 2
  • Number of Signal Positions : 2

Dimensions


  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Style : Discrete Pair
Buy Now Datasheet
Rectangular Cable Assemblies - 343-2405416-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405416-2-ND
Rectangular Cable Assemblies 343-2405416-2-ND
2P TO 2P 300MM CABLE ASSEMBLY,44

2P TO 2P 300MM CABLE ASSEMBLY,44

Buy Now Datasheet
Wire to Board Cables - 2868673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868673
Wire to Board Cables 2868673
TE Connectivity 2405416-2

TE Connectivity 2405416-2

Supplier's Site
Wire to Board Cables - 2868672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868672
Wire to Board Cables 2868672
TE Connectivity 2405416-2

TE Connectivity 2405416-2

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405416-2 343-2405416-2-ND 2868673
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Wire to Board Cables
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Assemblies - 1483353-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
6 suppliers
High Speed I/O Cable Assemblies - 2405396-6 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers
Cable Assembly - 493-06151930-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details