TE Connectivity High Speed I/O Cable Assemblies 2405417-5

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 10 Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 10 Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405417-5 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405417-5
High Speed I/O Cable Assemblies 2405417-5
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 10 Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 10
  • Number of Positions : 10
  • Number of Signal Positions : 10

Dimensions


  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Style : Discrete Pair
Buy Now Datasheet
Rectangular Cable Assemblies - 343-2405417-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405417-5-ND
Rectangular Cable Assemblies 343-2405417-5-ND
1.5MM 10P CABLE ASSEMBLY,1-17754

1.5MM 10P CABLE ASSEMBLY,1-17754

Buy Now Datasheet
Wire to Board Cables - 2868693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868693
Wire to Board Cables 2868693
TE Connectivity 2405417-5

TE Connectivity 2405417-5

Supplier's Site
Wire to Board Cables - 2868694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868694
Wire to Board Cables 2868694
TE Connectivity 2405417-5

TE Connectivity 2405417-5

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405417-5 343-2405417-5-ND 2868693
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Wire to Board Cables
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data