TE Connectivity High Speed I/O Cable Assemblies 2405396-4

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 5 Number of Positions : 5 Number of Signal Positions : 5 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 5 Number of Positions : 5 Number of Signal Positions : 5 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405396-4 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405396-4
High Speed I/O Cable Assemblies 2405396-4
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 5 Number of Positions : 5 Number of Signal Positions : 5 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 5
  • Number of Positions : 5
  • Number of Signal Positions : 5

Dimensions


  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Style : Discrete Pair
Buy Now Datasheet
Rectangular Cable Assemblies - 343-2405396-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405396-4-ND
Rectangular Cable Assemblies 343-2405396-4-ND
1MM 5P CABLE ASSEMBLY,1470364-5

1MM 5P CABLE ASSEMBLY,1470364-5

Buy Now Datasheet
Wire to Board Cables - 2868654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868654
Wire to Board Cables 2868654
TE Connectivity 2405396-4

TE Connectivity 2405396-4

Supplier's Site
Wire to Board Cables - 2868653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868653
Wire to Board Cables 2868653
TE Connectivity 2405396-4

TE Connectivity 2405396-4

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405396-4 343-2405396-4-ND 2868654
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Wire to Board Cables
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Ribbon & Flat Cable - 9-1437356-1 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2820330-2 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers