TE Connectivity High Speed I/O Cable Assemblies 2405396-2

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 2 Number of Positions : 2 Number of Signal Positions : 2 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 2 Number of Positions : 2 Number of Signal Positions : 2 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405396-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405396-2
High Speed I/O Cable Assemblies 2405396-2
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 2 Number of Positions : 2 Number of Signal Positions : 2 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 2
  • Number of Positions : 2
  • Number of Signal Positions : 2

Dimensions


  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Style : Discrete Pair
Buy Now Datasheet
Wire to Board Cables - 2868650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868650
Wire to Board Cables 2868650
TE Connectivity 2405396-2

TE Connectivity 2405396-2

Supplier's Site
Wire to Board Cables - 2868649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868649
Wire to Board Cables 2868649
TE Connectivity 2405396-2

TE Connectivity 2405396-2

Supplier's Site
Rectangular Cable Assemblies - 343-2405396-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405396-2-ND
Rectangular Cable Assemblies 343-2405396-2-ND
2P TO 2P 300MM CABLE ASSEMBLY,14

2P TO 2P 300MM CABLE ASSEMBLY,14

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405396-2 2868650 343-2405396-2-ND
Product Name High Speed I/O Cable Assemblies Wire to Board Cables Rectangular Cable Assemblies
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 107247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2405418-6 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers
Twisted Pair Cable - 015293-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers