TE Connectivity Infotainment & Multimedia Cable Assemblies 2362354-2

Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1 M  [3.281 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1 M  [3.281 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2362354-2 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2362354-2
Infotainment & Multimedia Cable Assemblies 2362354-2
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1 M  [3.281 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length Range : 1 M  [3.281 FT ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Cable Type : Ethernet
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
CBL ASY,IEE802,MALE-FEM,1.0M enetSEAL+ - 2362354-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,IEE802,MALE-FEM,1.0M enetSEAL+
2362354-2
CBL ASY,IEE802,MALE-FEM,1.0M enetSEAL+ 2362354-2
CBL ASY,IEE802,MALE-FEM, 1.0M enetSEAL+

CBL ASY,IEE802,MALE-FEM,1.0M enetSEAL+

Buy Now
Rectangular Cable Assemblies - 1734-2362354-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1734-2362354-2-ND
Rectangular Cable Assemblies 1734-2362354-2-ND
ENETSEAL, M TO F, 1000MM

ENETSEAL, M TO F, 1000MM

Buy Now Datasheet
Wire to Board Cables - 2626090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2626090
Wire to Board Cables 2626090
TE Connectivity 2362354-2 Cable Assembly

TE Connectivity 2362354-2 Cable Assembly

Supplier's Site
Wire to Board Cables - 2626091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2626091
Wire to Board Cables 2626091
TE Connectivity 2362354-2 Cable Assembly

TE Connectivity 2362354-2 Cable Assembly

Supplier's Site
Cable Assy, 2P Plug-Rcpt, 3.3Ft; Connector To Connector Te Connectivity - 59AK7153 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Plug-Rcpt, 3.3Ft; Connector To Connector Te Connectivity
59AK7153
Cable Assy, 2P Plug-Rcpt, 3.3Ft; Connector To Connector Te Connectivity 59AK7153
CABLE ASSY, 2P PLUG-RCPT, 3.3FT; Connector to Connector:Wire to Board Plug to Wire to Board Receptacle; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft

CABLE ASSY, 2P PLUG-RCPT, 3.3FT; Connector to Connector:Wire to Board Plug to Wire to Board Receptacle; No. of Positions:2Positions; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2362354-2 2362354-2 1734-2362354-2-ND 2626090 59AK7153
Product Name Infotainment & Multimedia Cable Assemblies CBL ASY,IEE802,MALE-FEM,1.0M enetSEAL+ Rectangular Cable Assemblies Wire to Board Cables Cable Assy, 2P Plug-Rcpt, 3.3Ft; Connector To Connector Te Connectivity
Standards / Certifications RoHS; EU ELV Compliant RoHS
Rated Temperature -40 to 125 C (-40 to 257 F)
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flat Cables - 2205031-1 - Powell Electronics, Inc.
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2405415-1 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers