TE Connectivity Infotainment & Multimedia Cable Assemblies 2360001-4

Description
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2360001-4 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2360001-4
Infotainment & Multimedia Cable Assemblies 2360001-4
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VDC) : 60

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Length Range : 3 M  [9.84 FT ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2360001-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2360001-4-ND
Coaxial Cables (RF) 17-2360001-4-ND
MATE-AX/FAKRA II,CABLE ASSY

MATE-AX/FAKRA II,CABLE ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2360001-4 17-2360001-4-ND
Product Name Infotainment & Multimedia Cable Assemblies Coaxial Cables (RF)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 2221288-8 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.6667 ft (2.03 dm)
View Details
RF Cable Assemblies - 1337803-3 - TE Connectivity
Specs
Application RF
Product Type N Type Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers