TE Connectivity Eurocard Connectors 234062-E

Description
Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 234062-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
234062-E
Eurocard Connectors 234062-E
Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Operation/Application


  • Circuit Application : Signal

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Contacts - 2684-234062-ETR-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
2684-234062-ETR-ND
Backplane Connector Contacts 2684-234062-ETR-ND
STVROL BUT 10TS CSI 2026 207 * A

STVROL BUT 10TS CSI 2026 207 * A

Buy Now Datasheet
Backplane Connector Contacts - 2684-234062-ECT-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
2684-234062-ECT-ND
Backplane Connector Contacts 2684-234062-ECT-ND
STVROL BUT 10TS CSI 2026 207 * A

STVROL BUT 10TS CSI 2026 207 * A

Buy Now Datasheet
Backplane Connector Contacts - 2684-234062-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
2684-234062-EDKR-ND
Backplane Connector Contacts 2684-234062-EDKR-ND
STVROL BUT 10TS CSI 2026 207 * A

STVROL BUT 10TS CSI 2026 207 * A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 234062-E 2684-234062-ETR-ND
Product Name Eurocard Connectors Backplane Connector Contacts
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 148057-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
Memory / Card Type Te Connectivity - 30AC3688 - Newark, An Avnet Company
Specs
Connector Type PC Card Connector
View Details
SIM Card Connectors - 1-1551295-8 - TE Connectivity
Specs
Connector Type PC Card Connector
Mounting Board Mount
Current Rating 0.5 amps
View Details