TE Connectivity Memory / Card Type Te Connectivity 1939870-1.

Description
Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:SD Card RoHS Compliant: Yes
Description
Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:SD Card RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory / Card Type Te Connectivity - 30AC3688 - Newark, An Avnet Company
Chicago, IL, United States
Memory / Card Type Te Connectivity
30AC3688
Memory / Card Type Te Connectivity 30AC3688
Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:SD Card RoHS Compliant: Yes

Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:SD Card RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3688
Product Name Memory / Card Type Te Connectivity
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
SMA Male Straight PCB Mount Connector - ET-SMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details