TE Connectivity Box Mount D-Sub Connectors 2335889-3

Description
Body Features D-Sub Connector Insert Arrangement : MS18275-1 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18275-1 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 2335889-3 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
2335889-3
Box Mount D-Sub Connectors 2335889-3
Body Features D-Sub Connector Insert Arrangement : MS18275-1 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mounting Hole Diameter (MM) : 2.92 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18275-1
  • Front Shell Material : Stainless Steel
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Stainless Steel

Configuration Features


  • Number of Positions : 25
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : Without
  • Mounting Hole Diameter (MM) : 2.92

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A144840-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A144840-ND
D-Sub, D-Shaped Connector Housings A144840-ND
Plug for Male Contacts Housing D-Sub Connector 25 Position

Plug for Male Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - 2335889-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
2335889-3
Connectors I/O - D-Sub & D-Ribbon 2335889-3
DSUB,CRMP,25 POS PLUG S/S SHELL

DSUB,CRMP,25 POS PLUG S/S SHELL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2335889-3
D-Sub Connectors 2335889-3
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2335889-3 A144840-ND 2335889-3 2335889-3
Product Name Box Mount D-Sub Connectors D-Sub, D-Shaped Connector Housings Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1218697-5 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
RF Connectors - 1060259-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
4 suppliers
Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
Between Series Adapters - 1-1337558-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 suppliers