TE Connectivity Tactile Switches 1-1571636-0

Description
Body Features Actuator Color : Violet Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Copper Alloy Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : With Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Button Width : 2.99 MM  [.118 INCH ] Product Height : 2.49 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Violet Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Copper Alloy Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : With Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Button Width : 2.99 MM  [.118 INCH ] Product Height : 2.49 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1-1571636-0 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1-1571636-0
Tactile Switches 1-1571636-0
Body Features Actuator Color : Violet Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Copper Alloy Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : With Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Button Width : 2.99 MM  [.118 INCH ] Product Height : 2.49 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Actuator Color : Violet
  • Actuator Force : 260 G  [9.17 OZ ]
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Thermoplastic (LCP)
  • Cover Material : Copper Alloy
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : With
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Button Width : 2.99 MM  [.118 INCH ]
  • Product Height : 2.49 MM  [.098 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Gull Wing
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Pushbutton Switches
1-1571636-0
Pushbutton Switches 1-1571636-0
TACT,SMT,GULL WING,260GF,T&R

TACT,SMT,GULL WING,260GF,T&R

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
1-1571636-0
Tactile Switches 1-1571636-0
Tactile Switches SMT GULL WING 260GF PB TACT SWITCH

Tactile Switches SMT GULL WING 260GF PB TACT SWITCH

Buy Now Datasheet
Tact,smt,gull Wing,260Gf,t&r Rohs Compliant Alcoswitch Te Connectivity - 37K8761 - Newark, An Avnet Company
Chicago, IL, United States
Tact,smt,gull Wing,260Gf,t&r Rohs Compliant Alcoswitch Te Connectivity
37K8761
Tact,smt,gull Wing,260Gf,t&r Rohs Compliant Alcoswitch Te Connectivity 37K8761
TACT,SMT,GULL WING,260GF,T&R ROHS COMPLIANT: YES

TACT,SMT,GULL WING,260GF,T&R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1-1571636-0 1-1571636-0 1-1571636-0 37K8761
Product Name Tactile Switches Pushbutton Switches Tactile Switches Tact,smt,gull Wing,260Gf,t&r Rohs Compliant Alcoswitch Te Connectivity
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging RoHS
Min. Actuating Force 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2416191-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1-2213818-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switch, Spst, 50Ma, 24V, Though Hole; Product Range Alcoswitch Te Connectivity - 28AC8419 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Tactile Switches - 1571625-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers