TE Connectivity DIP Switch 2319764-5

Description
Body Features Actuator Color : White Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 25.3 MM  [.996 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tube Packaging Quantity : 18 Product Type Features Actuator Style : Piano (Side Actuated) Actuator Type : Piano DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 25.3 MM  [.996 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tube Packaging Quantity : 18 Product Type Features Actuator Style : Piano (Side Actuated) Actuator Type : Piano DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2319764-5 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2319764-5
DIP Switch 2319764-5
Body Features Actuator Color : White Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 25.3 MM  [.996 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tube Packaging Quantity : 18 Product Type Features Actuator Style : Piano (Side Actuated) Actuator Type : Piano DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : High Temperature Nylon
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 10
  • Number of Switches : 10

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash
  • Switch Contact Plating Material : Gold Flash

Dimensions


  • Product Height : 5 MM  [.197 INCH ]
  • Product Length : 25.3 MM  [.996 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .025
  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 18

Product Type Features


  • Actuator Style : Piano (Side Actuated)
  • Actuator Type : Piano
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 2319764-5
Product Name DIP Switch
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2319847-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2396236-3 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 1825008-3 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
3 suppliers