Body Features Product Weight : 295 G [10.4 OZ ]
Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 101 - 200
Dimensions Height Class (Mechanical) (MM) : 30 - 40 Product Height : 35.2 MM [1.39 INCH ] Product Length : 69.4 MM [2.73 INCH ] Product Width : 82 MM [3.23 INCH ]
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 480 Coil Resistance (OHM) : 5 Coil Suppression Method : None Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 1500 Contact Switching Voltage (Max) (VDC) : 500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2001 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800 Operating Voltage (VDC) : 450
Termination Features Coil Termination Connection Type : Connector Mains Termination Connection Type : Screw Terminal
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : RTI
Body Features
- Product Weight : 295 G [10.4 OZ ]
Contact Features
- Contact Arrangement : 1 Form X (NO - DM)
- Contact Base Material : Silver Alloy
- Contact Current Class (AMP) : 101 - 200
Dimensions
- Height Class (Mechanical) (MM) : 30 - 40
- Product Height : 35.2 MM [1.39 INCH ]
- Product Length : 69.4 MM [2.73 INCH ]
- Product Width : 82 MM [3.23 INCH ]
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Economized (Min) (MILW) : 480
- Coil Resistance (OHM) : 5
- Coil Suppression Method : None
- Coil Voltage Rating (VDC) : 12
- Contact Limiting Breaking Current (AMP) : 1500
- Contact Switching Voltage (Max) (VDC) : 500
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 2001 - 4000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800
- Operating Voltage (VDC) : 450
Termination Features
- Coil Termination Connection Type : Connector
- Mains Termination Connection Type : Screw Terminal
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : -40 - 85
- Environmental Category of Protection : RTI