TE Connectivity SIM Card Connectors 2309923-2

Description
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : Without Card Insertion Style : Tray Type Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Bronze Alloy Contact Current Rating (Max) (AMP) : .2 Contact Mating Retention : Without Dimensions Profile Height from PCB (MM) : .82 Electrical Characteristics Current Rating (Max) (AMP) : .2 Voltage Rating (VAC) : 10 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Card Stop : Without Compatible Card : 4FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Block Type Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : Without Card Insertion Style : Tray Type Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Bronze Alloy Contact Current Rating (Max) (AMP) : .2 Contact Mating Retention : Without Dimensions Profile Height from PCB (MM) : .82 Electrical Characteristics Current Rating (Max) (AMP) : .2 Voltage Rating (VAC) : 10 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Card Stop : Without Compatible Card : 4FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Block Type Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 2309923-2 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
2309923-2
SIM Card Connectors 2309923-2
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : Without Card Insertion Style : Tray Type Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Bronze Alloy Contact Current Rating (Max) (AMP) : .2 Contact Mating Retention : Without Dimensions Profile Height from PCB (MM) : .82 Electrical Characteristics Current Rating (Max) (AMP) : .2 Voltage Rating (VAC) : 10 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Card Stop : Without Compatible Card : 4FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Block Type Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Card Detection Switch : Without
  • Card Insertion Style : Tray Type
  • Number of Loaded Positions : 6
  • Number of Positions : 6

Contact Features


  • Contact Base Material : Bronze Alloy
  • Contact Current Rating (Max) (AMP) : .2
  • Contact Mating Retention : Without

Dimensions


  • Profile Height from PCB (MM) : .82

Electrical Characteristics


  • Current Rating (Max) (AMP) : .2
  • Voltage Rating (VAC) : 10

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Card Stop : Without
  • Compatible Card : 4FF SIM
  • Connector & Contact Terminates To : Printed Circuit Board
  • SIM Card Product Type : Block Type

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2309923-2
Product Name SIM Card Connectors
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 1-536437-1 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Eurocard Connectors - 254846-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers