TE Connectivity Eurocard Connectors 234065-E

Description
Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 234065-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
234065-E
Eurocard Connectors 234065-E
Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Operation/Application


  • Circuit Application : Signal

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Contacts - 2684-234065-ETR-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
2684-234065-ETR-ND
Backplane Connector Contacts 2684-234065-ETR-ND
STVROL BUT 10TS CSI 2428 207 * A

STVROL BUT 10TS CSI 2428 207 * A

Buy Now Datasheet
Backplane Connector Contacts - 2684-234065-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
2684-234065-EDKR-ND
Backplane Connector Contacts 2684-234065-EDKR-ND
STVROL BUT 10TS CSI 2428 207 * A

STVROL BUT 10TS CSI 2428 207 * A

Buy Now Datasheet
Backplane Connector Contacts - 2684-234065-ECT-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
2684-234065-ECT-ND
Backplane Connector Contacts 2684-234065-ECT-ND
STVROL BUT 10TS CSI 2428 207 * A

STVROL BUT 10TS CSI 2428 207 * A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 234065-E 2684-234065-ETR-ND
Product Name Eurocard Connectors Backplane Connector Contacts
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 233230-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Eurocard Connectors - 166811-2 - TE Connectivity
Specs
Connector Type PC Card Connector; Wire to Board Connector
Mounting Board Mount
Current Rating 3.0 amps
View Details
3 suppliers
Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details