DDR4 SODIMM 260P 9.2H STD
Win Source Part Number: 962543-2309413-1
Category: Connectors, Interconnects>Memory
Series: AdvancedMC
Number of Positions: 260
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel (TR),Cut Tape (CT)
Connector Style: SODIMM
Standard Package: 250
Mounting Feature: Normal, Standard - Top
Memory Type: DDR4 SDRAM
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): 2309407-1; 2309411-1; 2309410-1; 2309412-1; 2309408-1; 2309407-2;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2309413-1-SI,A12676
Base Product Number: 2309413
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, Right Angle
260 Position SODIMM DDR4 SDRAM Socket Surface Mount, Right Angle
DDR4 SODIMM 260P 9.2H STD
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:260Contacts
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM; Product Range:-; Connector Type:SODIMM Socket; No. of Contacts:260Contacts
SMD Card Edge Connectors ROHS
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2309413-1 | 962543-2309413-1 | A126764TR-ND | 2309413-1 | 2309413-1 | 42AC1888 | 2309413-1 |
| Product Name | Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) | Connectors, Interconnects - Memory Connectors - Inline Module Sockets | Inline Module Sockets | Memory Connectors | Inline Module Sockets | Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm; Memory / Card Type Amp - Te Connectivity | Connectors >> Card Edge Connectors |
| Mounting | Surface Mount, Right Angle | Surface Mount | Surface Mount |