TE Connectivity Wildlife Protection Covers 230840-000

Description
Body Features Primary Product Color : Red Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 99 Compatible Conductor Diameter Range : 0 - 14 MM  [0 - .551 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Compatible Equipment : Conductors/Leads Power Component Application Type : Overhead, Substation Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -20 - 50 DEGC  [-4 - 122 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 99 Compatible Conductor Diameter Range : 0 - 14 MM  [0 - .551 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Compatible Equipment : Conductors/Leads Power Component Application Type : Overhead, Substation Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -20 - 50 DEGC  [-4 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - 230840-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
230840-000
Wildlife Protection Covers 230840-000
Body Features Primary Product Color : Red Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 99 Compatible Conductor Diameter Range : 0 - 14 MM  [0 - .551 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Compatible Equipment : Conductors/Leads Power Component Application Type : Overhead, Substation Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -20 - 50 DEGC  [-4 - 122 DEGF ]

Body Features


  • Primary Product Color : Red

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 99
  • Compatible Conductor Diameter Range : 0 - 14 MM  [0 - .551 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 25

Operation/Application


  • Compatible Equipment : Conductors/Leads
  • Power Component Application Type : Overhead, Substation

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : -20 - 50 DEGC  [-4 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 230840-000
Product Name Wildlife Protection Covers
Operating Temperature -20 to 50 C (-4 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products